HS1025-3R8706-R
HS1025-3R8706-R
Active
Description:  CAP LITH HYBRID 70F 20% 3.8V TH
Manufacturer:  Eaton Electronics
History Price: $5.61
In Stock: 31200
HS1025-3R8706-R Specification
Specification
Part No
HS1025-3R8706-R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
Series
HS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
70 F
Tolerance
?0%
Voltage - Rated
3.8 V
ESR (Equivalent Series Resistance)
250mOhm
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.413" Dia (10.50mm)
Height - Seated (Max)
1.063" (27.00mm)
Operating Temperature
-15℃ ~ 70℃
HS1025-3R8706-R PDF Datasheet
HS1025-3R8706-R Related Parts
HS1014-3R8106-R
HS1014-3R8106-R
Eaton Electronics
CAP 10F 20% 3.8V THROUGH HOLE
HS1016-3R8306-R
HS1016-3R8306-R
Eaton Electronics
CAP LITH HYBRID 30F 20% 3.8V TH
HS1020-3R8506-R
HS1020-3R8506-R
Eaton Electronics
CAP LITH HYBRID 50F 20% 3.8V TH
HS1040-3R8157-R
HS1040-3R8157-R
Eaton Electronics
CAP 150F 20% 3.8V THROUGH HOLE
HS1225-3R8127-R
HS1225-3R8127-R
Eaton Electronics
CAP LITH HYBRID 120F 20% 3.8V TH
HS1625-3R8227-R
HS1625-3R8227-R
Eaton Electronics
CAP LITH HYBRID 220F 20% 3.8V TH
HS103F
HS103F
CAP-XX
CAP 500MF 2.75V -40-+85C
HS106G
HS106G
CAP-XX
CAP 1300MF 2.75V -40-+85C
HS108F
HS108F
CAP-XX
CAP 1800MF 2.75V -40-+85C
HS130F
HS130F
CAP-XX
CAP 2400MF 2.75V -40-+85C
HS1025-3R8706-R Compare Parts
  • HS1025-3R8706-R vs HS1225-3R8127-R
  • HS1025-3R8706-R vs HS1040-3R8157-R
  • HS1025-3R8706-R vs HS1020-3R8506-R
  • HS1025-3R8706-R vs HS1016-3R8306-R
  • HS1025-3R8706-R vs HS1014-3R8106-R
  • HS1025-3R8706-R vs HS130F
  • HS1025-3R8706-R vs HS108F
  • HS1025-3R8706-R vs HS106G
  • HS1025-3R8706-R vs HS103F
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller