HB4
HB4
Active
Description:  MOUNTING BRACKET FOR MOTOR START
Datasheet:   HB4 Datasheet
History Price: $8.84
In Stock: 33600
HB4 Specification
Specification
Part No
HB4
Category
Capacitors Accessories
Manufacturer
Cornell Dubilier Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Requires End Caps
Device Size
Round Can Types
Specifications
1.438" Dia x 3.375" L (36.5mm x 85.7mm)
HB4 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi