M39006/22-0137
M39006/22-0137
Active
Description:  CAP TANT 82UF 10% 50V AXIAL
Manufacturer:  KYOCERA AVX
History Price: $105.06
In Stock: 20400
M39006/22-0137 Specification
Specification
Part No
M39006/22-0137
Category
Tantalum Capacitors
Manufacturer
KYOCERA AVX
Series
Military, MIL-PRF-39006/22, CLR79
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
82 µF
Tolerance
?0%
Voltage - Rated
50 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
2.43Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
T3
Features
High Reliability, Wet Tantalum
Failure Rate
M (1%)
Ratings
-
M39006/22-0137 PDF Datasheet
M39006/22-0137 Related Parts
M39003/01-2242
M39003/01-2242
KEMET
CAP TANT 6.8UF 10% 6V AXIAL
M39003/01-2250
M39003/01-2250
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2250/HSD
M39003/01-2250/HSD
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2250/TR
M39003/01-2250/TR
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2250H
M39003/01-2250H
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2251
M39003/01-2251
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2251/HSD
M39003/01-2251/HSD
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2251/TR
M39003/01-2251/TR
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2251H
M39003/01-2251H
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2252
M39003/01-2252
Vishay Sprague
CAP TANT 330UF 20% 6V AXIAL
M39003/01-2252/HSD
M39003/01-2252/HSD
Vishay Sprague
CAP TANT 330UF 20% 6V AXIAL
M39003/01-2252/TR
M39003/01-2252/TR
Vishay Sprague
CAP TANT 330UF 20% 6V AXIAL
M39006/22-0137 Compare Parts
  • M39006/22-0137 vs M39006/33-1040
  • M39006/22-0137 vs M39006/33-1018
  • M39006/22-0137 vs M39006/33-1010
  • M39006/22-0137 vs M39006/33-1008
  • M39006/22-0137 vs M39006/33-0040
  • M39006/22-0137 vs M39006/33-0018
  • M39006/22-0137 vs M39006/33-0010
  • M39006/22-0137 vs M39006/33-0008
  • M39006/22-0137 vs M39006/31-0248H
  • M39006/22-0137 vs M39006/31-0066
  • M39006/22-0137 vs M39006/30-0660
  • M39006/22-0137 vs M39006/30-0199
  • M39006/22-0137 vs M39006/30-0190
  • M39006/22-0137 vs M39006/30-0185
  • M39006/22-0137 vs M39006/25-0264H
  • M39006/22-0137 vs M39006/25-0260
  • M39006/22-0137 vs M39006/25-0256
  • M39006/22-0137 vs M39006/25-0254
  • M39006/22-0137 vs M39006/25-0250
  • M39006/22-0137 vs M39006/25-0248H
  • M39006/22-0137 vs M39006/25-0248
  • M39006/22-0137 vs M39006/25-0246
  • M39006/22-0137 vs M39006/25-0244H
  • M39006/22-0137 vs M39006/25-0244
  • M39006/22-0137 vs M39006/25-0242
  • M39006/22-0137 vs M39006/25-0240
  • M39006/22-0137 vs M39006/25-0238
  • M39006/22-0137 vs M39006/25-0236
  • M39006/22-0137 vs M39006/25-0232
  • M39006/22-0137 vs M39006/25-0228
  • M39006/22-0137 vs M39006/25-0226
  • M39006/22-0137 vs M39006/25-0220
  • M39006/22-0137 vs M39006/25-0160
  • M39006/22-0137 vs M39006/25-0080
  • M39006/22-0137 vs M39006/25-0075
  • M39006/22-0137 vs M39006/25-0074
  • M39006/22-0137 vs M39006/25-0072
  • M39006/22-0137 vs M39006/25-0072
  • M39006/22-0137 vs M39006/25-0070
  • M39006/22-0137 vs M39006/25-0066
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.