Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ KYOCERA AVX M39006/25-0074
M39006/25-0074
Obsolete
Tantalum Capacitors
Description:
CAP TANT 10UF 10% 100V AXIAL
Manufacturer:
KYOCERA AVX
Datasheet:
M39006/25-0074 Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M39006/25-0074 Specification
Specification
Part No
M39006/25-0074
Category
Tantalum Capacitors
Manufacturer
KYOCERA AVX
Series
Military, MIL-PRF-39006/25, CLR81
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
100 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
5.97Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
T3
Features
High Reliability
Failure Rate
M (1%)
Ratings
-
M39006/25-0074 PDF Datasheet
M39006/25-0074 Datasheet
Click and Download: M39006/25-0074 Datasheet
M39006/25-0074 Related Parts
M39003/01-2242
KEMET
CAP TANT 6.8UF 10% 6V AXIAL
M39003/01-2250
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2250/HSD
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2250/TR
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2250H
Vishay Sprague
CAP TANT 270UF 10% 6V AXIAL
M39003/01-2251
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2251/HSD
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2251/TR
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2251H
Vishay Sprague
CAP TANT 330UF 10% 6V AXIAL
M39003/01-2252
Vishay Sprague
CAP TANT 330UF 20% 6V AXIAL
M39003/01-2252/HSD
Vishay Sprague
CAP TANT 330UF 20% 6V AXIAL
M39003/01-2252/TR
Vishay Sprague
CAP TANT 330UF 20% 6V AXIAL
M39006/25-0074 Compare Parts
M39006/25-0074 vs M39006/33-1040
M39006/25-0074 vs M39006/33-1018
M39006/25-0074 vs M39006/33-1010
M39006/25-0074 vs M39006/33-1008
M39006/25-0074 vs M39006/33-0040
M39006/25-0074 vs M39006/33-0018
M39006/25-0074 vs M39006/33-0010
M39006/25-0074 vs M39006/33-0008
M39006/25-0074 vs M39006/31-0248H
M39006/25-0074 vs M39006/31-0066
M39006/25-0074 vs M39006/30-0660
M39006/25-0074 vs M39006/30-0199
M39006/25-0074 vs M39006/30-0190
M39006/25-0074 vs M39006/30-0185
M39006/25-0074 vs M39006/25-0264H
M39006/25-0074 vs M39006/25-0260
M39006/25-0074 vs M39006/25-0256
M39006/25-0074 vs M39006/25-0254
M39006/25-0074 vs M39006/25-0250
M39006/25-0074 vs M39006/25-0248H
M39006/25-0074 vs M39006/25-0248
M39006/25-0074 vs M39006/25-0246
M39006/25-0074 vs M39006/25-0244H
M39006/25-0074 vs M39006/25-0244
M39006/25-0074 vs M39006/25-0242
M39006/25-0074 vs M39006/25-0240
M39006/25-0074 vs M39006/25-0238
M39006/25-0074 vs M39006/25-0236
M39006/25-0074 vs M39006/25-0232
M39006/25-0074 vs M39006/25-0228
M39006/25-0074 vs M39006/25-0226
M39006/25-0074 vs M39006/25-0220
M39006/25-0074 vs M39006/25-0160
M39006/25-0074 vs M39006/25-0080
M39006/25-0074 vs M39006/25-0075
M39006/25-0074 vs M39006/25-0072
M39006/25-0074 vs M39006/25-0072
M39006/25-0074 vs M39006/25-0070
M39006/25-0074 vs M39006/25-0066
M39006/25-0074 vs M39006/25-0060
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.