Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 08051A150DAT2A
08051A150DAT2A
Active
Ceramic Capacitors
Description:
CAP CER 15PF 100V NP0 0805
Manufacturer:
KYOCERA AVX
Datasheet:
08051A150DAT2A Datasheet
History Price: $0.03893
In Stock: 7520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
08051A150DAT2A Specification
Specification
Part No
08051A150DAT2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 pF
Tolerance
?.5pF
Voltage - Rated
100V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
Thickness (Max)
0.037" (0.94mm)
Lead Spacing
-
Lead Style
-
08051A150DAT2A PDF Datasheet
08051A150DAT2A Datasheet
Click and Download: 08051A150DAT2A Datasheet
08051A150DAT2A Related Parts
080054W476MAT2A
KYOCERA AVX
0805 X6S 47UF20% 4V
08051A0R5CAT2M
KYOCERA AVX
CAP CER 0.5PF 100V NP0 0805
08051A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 100V NP0 0805
08051A0R7BAT2A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R7CAT4A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R8BAT2A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8BAT4A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8CAT2A
KYOCERA AVX
CAP CER SMD
08051A100BAT2A
KYOCERA AVX
CAP CER 10PF 100V NP0 0805
08051A100CAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A100CAT4A
KYOCERA AVX
CAP CER SMD
08051A100DAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A150DAT2A Compare Parts
08051A150DAT2A vs 0805ZG684ZAT2A
08051A150DAT2A vs 0805ZG475MAT2A
08051A150DAT2A vs 0805ZG335ZAT4A
08051A150DAT2A vs 0805ZG335ZAT2A
08051A150DAT2A vs 0805ZD684KAT2A
08051A150DAT2A vs 0805ZD474MAT2A
08051A150DAT2A vs 0805ZD474KAT4A
08051A150DAT2A vs 0805ZD474KAT2A
08051A150DAT2A vs 0805ZD335MAT2A
08051A150DAT2A vs 0805ZD335KAT2A
08051A150DAT2A vs 0805ZD225KAJ2A
08051A150DAT2A vs 0805ZD224KAT2A
08051A150DAT2A vs 0805ZD155KAT2A
08051A150DAT2A vs 0805ZD125KAT2A
08051A150DAT2A vs 0805ZD105MAT4A
08051A150DAT2A vs 0805ZD105MAT2A
08051A150DAT2A vs 0805ZD105KAT2A
08051A150DAT2A vs 0805ZD105JAT2A
08051A150DAT2A vs 0805ZD104KAT2A
08051A150DAT2A vs 0805ZC824KAT2A
08051A150DAT2A vs 0805ZC824JAT2A
08051A150DAT2A vs 0805ZC822KAT2A
08051A150DAT2A vs 0805ZC684M4T2A
08051A150DAT2A vs 0805ZC684KAZ2A
08051A150DAT2A vs 0805ZC684K4Z2A
08051A150DAT2A vs 0805ZC684K4T2A
08051A150DAT2A vs 0805ZC564MAT2A
08051A150DAT2A vs 0805ZC564KAT2A
08051A150DAT2A vs 0805ZC564JAT2A
08051A150DAT2A vs 0805ZC563JAT2A
08051A150DAT2A vs 0805ZC561KAT2A
08051A150DAT2A vs 0805ZC561KAJ2A
08051A150DAT2A vs 0805ZC474M4T2A
08051A150DAT2A vs 0805ZC474KAJ2A
08051A150DAT2A vs 0805ZC474K4Z2A
08051A150DAT2A vs 0805ZC473JAZ2A
08051A150DAT2A vs 0805ZC394MAT2A
08051A150DAT2A vs 0805ZC394KAT2A
08051A150DAT2A vs 0805ZC394JAT2A
08051A150DAT2A vs 0805ZC331JAZ2A
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top