AM30
AM30
Active
Description:  CAP TRIMMER 1.5-30PF 250V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AM30 Datasheet
History Price: $52.7075
In Stock: 6000
AM30 Specification
Specification
Part No
AM30
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 30pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.250" Dia (6.35mm)
Height - Seated (Max)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.