CD025M330D06PE50V00A
CD025M330D06PE50V00A
Active
Description:  CAP ALUM 33UF 20% 25V SMD
Manufacturer:  Suscon
History Price: $0.258
In Stock: 14940
CD025M330D06PE50V00A Specification
Specification
Part No
CD025M330D06PE50V00A
Category
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Series
CD
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
59.5 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.197" Dia (5.00mm)
Surface Mount Land Size
0.236" (6.00mm)
Mounting Type
0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Ripple Current @ High Frequency
170 mA @ 100 kHz
CD025M330D06PE50V00A PDF Datasheet
CD025M330D06PE50V00A Related Parts
CD006M101E5APE50V00A
CD006M101E5APE50V00A
Suscon
CAP ALUM 100UF 20% 6.3V SMD
CD006M220C06PE50V00A
CD006M220C06PE50V00A
Suscon
CAP ALUM 22UF 20% 6.3V SMD
CD010M101E06PE50V00A
CD010M101E06PE50V00A
Suscon
CAP ALUM 100UF 20% 10V SMD
CD010M220C06PE50V00A
CD010M220C06PE50V00A
Suscon
CAP ALUM 22UF 20% 10V SMD
CD010M331F10PE50V00A
CD010M331F10PE50V00A
Suscon
CAP ALUM 330UF 20% 10V SMD
CD016M100C5APE50V00A
CD016M100C5APE50V00A
Suscon
CAP ALUM 10UF 20% 16V SMD
CD016M220C06PE50V00A
CD016M220C06PE50V00A
Suscon
CAP ALUM 22UF 20% 16V SMD
CD016M221E7DPE50V00A
CD016M221E7DPE50V00A
Suscon
CAP ALUM 220UF 20% 16V SMD
CD016M681G10PE50V00A
CD016M681G10PE50V00A
Suscon
CAP ALUM 680UF 20% 16V SMD
CD035M150D06PE50V00A
CD035M150D06PE50V00A
Suscon
CAP ALUM 15UF 20% 35V SMD
CD035M220D06PE50V00A
CD035M220D06PE50V00A
Suscon
CAP ALUM 22UF 20% 35V SMD
CD035M331G10PE50V00A
CD035M331G10PE50V00A
Suscon
CAP ALUM 330UF 20% 35V SMD
CD025M330D06PE50V00A Compare Parts
  • CD025M330D06PE50V00A vs CD050M2R2C06PE50V00A
  • CD025M330D06PE50V00A vs CD050M220F6BPE50V00A
  • CD025M330D06PE50V00A vs CD050M101F10PE50V00A
  • CD025M330D06PE50V00A vs CD050M100E06PE50V00A
  • CD025M330D06PE50V00A vs CD050M100D06PE50V00A
  • CD025M330D06PE50V00A vs CD035M4R7C06PE50V00A
  • CD025M330D06PE50V00A vs CD035M331G10PE50V00A
  • CD025M330D06PE50V00A vs CD035M220D06PE50V00A
  • CD025M330D06PE50V00A vs CD035M150D06PE50V00A
  • CD025M330D06PE50V00A vs CD016M681G10PE50V00A
  • CD025M330D06PE50V00A vs CD016M221E7DPE50V00A
  • CD025M330D06PE50V00A vs CD016M220C06PE50V00A
  • CD025M330D06PE50V00A vs CD016M100C5APE50V00A
  • CD025M330D06PE50V00A vs CD010M331F10PE50V00A
  • CD025M330D06PE50V00A vs CD010M220C06PE50V00A
  • CD025M330D06PE50V00A vs CD010M101E06PE50V00A
  • CD025M330D06PE50V00A vs CD006M220C06PE50V00A
  • CD025M330D06PE50V00A vs CD006M101E5APE50V00A
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK