2561102
2561102
Active
Description:  FUSE HOLDERVLC1450A1P+LED 1000VD
Manufacturer:  Altech Corporation
Datasheet:   2561102 Datasheet
History Price: Active
In Stock: 4800
2561102 Specification
Specification
Part No
2561102
Category
Fuseholders
Manufacturer
Altech Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
-
For Use With/Related Products
-
Fuse Type
-
Fuseholder Type
-
Voltage
-
Orientation
-
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
2561102 Related Parts
2560001
2560001
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560003
2560003
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560004
2560004
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560011
2560011
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560013
2560013
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560014
2560014
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2561000
2561000
American Electrical
FUSEBLOCK 1POLE 14MMX51MM DNRAIL
2561100
2561100
American Electrical
FUSEBLOCK 1POLE 14MMX51MM DNRAIL
2563000
2563000
American Electrical
FUSEBLOCK 2POLE 14MMX51MM DNRAIL
2563100
2563100
American Electrical
FUSEBLOCK 2POLE 14MMX51MM DNRAIL
2564000
2564000
American Electrical
FUSEBLOCK 3POLE 14MMX51MM DNRAIL
2564100
2564100
American Electrical
FUSEBLOCK 3POLE 14MMX51MM DNRAIL
2561102 Compare Parts
  • 2561102 vs 2564000
  • 2561102 vs 2563100
  • 2561102 vs 2563000
  • 2561102 vs 2561100
  • 2561102 vs 2561000
  • 2561102 vs 2560014
  • 2561102 vs 2560013
  • 2561102 vs 2560011
  • 2561102 vs 2560004
  • 2561102 vs 2560003
  • 2561102 vs 2560001
  • 2561102 vs 2565100
  • 2561102 vs 2565000
  • 2561102 vs 2563102
  • 2561102 vs 2563100
  • 2561102 vs 2563002
  • 2561102 vs 2562100
  • 2561102 vs 2562000
  • 2561102 vs 2561100
  • 2561102 vs 2561002
  • 2561102 vs 2560201
  • 2561102 vs 2560014
  • 2561102 vs 2560013
  • 2561102 vs 2560011
  • 2561102 vs 2560004
  • 2561102 vs 2560003
  • 2561102 vs 2560001
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.