COM0/FHX-S
COM0/FHX-S
Active
Description:  FLANGE MECH.+ HDL. FOR UTE100
Manufacturer:  Altech Corporation
Datasheet:   COM0/FHX-S Datasheet
History Price: $412.51
In Stock: 14000
COM0/FHX-S Specification
Specification
Part No
COM0/FHX-S
Category
Circuit Protection Accessories
Manufacturer
Altech Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
-
For Use With/Related Products
-
COM0/FHX-S Related Parts
COM0/FHU-S
COM0/FHU-S
American Electrical
H&LE UTE 100E
COM2/FHU-S
COM2/FHU-S
American Electrical
H&LE UTS 150N & UTS 250N
COM2/FHX-S
COM2/FHX-S
American Electrical
H&LE UTS 150N & UTS 250N
COM3/FHU-L
COM3/FHU-L
American Electrical
H&LE UTS 400N & UTS 600N
COM3/FHX-L
COM3/FHX-L
American Electrical
H&LE UTS 400N & UTS 600N
COM5/FHU-L
COM5/FHU-L
American Electrical
H&LE UTS 800N & UTS 1200N
COM5/FHX-L
COM5/FHX-L
American Electrical
H&LE UTS 800N & UTS 1200N
COM0/FHX-S Compare Parts
  • COM0/FHX-S vs COM5/FHU-L
  • COM0/FHX-S vs COM3/FHX-L
  • COM0/FHX-S vs COM3/FHU-L
  • COM0/FHX-S vs COM2/FHX-S
  • COM0/FHX-S vs COM2/FHU-S
  • COM0/FHX-S vs COM0/FHU-S
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.