BZW04-7V8
BZW04-7V8
Active
Description:  TVS DIODE 7.78VWM 13.4VC DO204AL
Manufacturer:  Taiwan Semiconductor
Datasheet:   BZW04-7V8 Datasheet
History Price: $0.09757
In Stock: 5600
BZW04-7V8 Specification
Specification
Part No
BZW04-7V8
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
BZW04
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
7.78V
Voltage - Breakdown (Min)
8.65V
Voltage - Clamping (Max) @ Ipp
13.4V
Current - Peak Pulse (10/1000µs)
30A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
Unidirectional Channels
1
BZW04-7V8 PDF Datasheet
BZW04-7V8 Related Parts
BZW04-10
BZW04-10
Taiwan Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
BZW04-10
BZW04-10
STMicroelectronics
TVS DO15 10.2V 400W UNIDIR
BZW04-10 A0G
BZW04-10 A0G
Taiwan Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
BZW04-10 B0G
BZW04-10 B0G
Taiwan Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
BZW04-10 R1G
BZW04-10 R1G
Taiwan Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
BZW04-102
BZW04-102
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-102 A0G
BZW04-102 A0G
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-102 B0G
BZW04-102 B0G
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-102 R1G
BZW04-102 R1G
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-102B
BZW04-102B
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-102B A0G
BZW04-102B A0G
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-102B B0G
BZW04-102B B0G
Taiwan Semiconductor
TVS DIODE 102VWM 165VC DO204AL
BZW04-7V8 Compare Parts
  • BZW04-7V8 vs BZW50-82B
  • BZW04-7V8 vs BZW50-82
  • BZW04-7V8 vs BZW50-68RL
  • BZW04-7V8 vs BZW50-68B
  • BZW04-7V8 vs BZW50-68
  • BZW04-7V8 vs BZW50-56B
  • BZW04-7V8 vs BZW50-56
  • BZW04-7V8 vs BZW50-47B
  • BZW04-7V8 vs BZW50-39BRL
  • BZW04-7V8 vs BZW50-39B
  • BZW04-7V8 vs BZW50-39
  • BZW04-7V8 vs BZW50-33RL
  • BZW04-7V8 vs BZW50-33BRL
  • BZW04-7V8 vs BZW50-33B
  • BZW04-7V8 vs BZW50-33
  • BZW04-7V8 vs BZW50-27RL
  • BZW04-7V8 vs BZW50-27B
  • BZW04-7V8 vs BZW50-27
  • BZW04-7V8 vs BZW50-22B
  • BZW04-7V8 vs BZW50-22
  • BZW04-7V8 vs BZW50-180RL
  • BZW04-7V8 vs BZW50-180B
  • BZW04-7V8 vs BZW50-180
  • BZW04-7V8 vs BZW50-18
  • BZW04-7V8 vs BZW50-15RL
  • BZW04-7V8 vs BZW50-15B
  • BZW04-7V8 vs BZW50-150RL
  • BZW04-7V8 vs BZW50-150B
  • BZW04-7V8 vs BZW50-150
  • BZW04-7V8 vs BZW50-15
  • BZW04-7V8 vs BZW50-12B
  • BZW04-7V8 vs BZW50-120B
  • BZW04-7V8 vs BZW50-100B
  • BZW04-7V8 vs BZW50-100
  • BZW04-7V8 vs BZW50-10
  • BZW04-7V8 vs BZW06-85H
  • BZW04-7V8 vs BZW06-85BH
  • BZW04-7V8 vs BZW06-85B B0G
  • BZW04-7V8 vs BZW06-85B A0G
  • BZW04-7V8 vs BZW06-85B
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you