Technical Parameter
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
20V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Applications
General Purpose
Capacitance @ Frequency
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Qualification
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
Unidirectional Channels
-