Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SA17CA
SA17CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 17VWM 27.6VC DO204AC
Manufacturer:
Littelfuse Inc
Datasheet:
SA17CA Datasheet
History Price: $0.49
In Stock: 12780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SA17CA Specification
Specification
Part No
SA17CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
17V
Voltage - Breakdown (Min)
18.9V
Voltage - Clamping (Max) @ Ipp
27.6V
Current - Peak Pulse (10/1000µs)
18.5A
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-15, Axial
Supplier Device Package
DO-204AC (DO-15)
Unidirectional Channels
1
SA17CA PDF Datasheet
SA17CA Datasheet
Click and Download: SA17CA Datasheet
SA17CA Related Parts
SA10
Taiwan Semiconductor
500W, 12.4V, UNIDIRECTIONAL, TVS
SA10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC DO204AC
SA100
Taiwan Semiconductor
500W, 123.5V, UNIDIRECTIONAL, TV
SA100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC DO204AC
SA100A
Littelfuse Inc
TVS DIODE 100VWM 162VC DO204AC
SA100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC DO204AC
SA100A
onsemi
TVS DIODE 100VWM 162VC DO15
SA100A A0G
Taiwan Semiconductor
TVS DIODE 100VWM 162VC DO204AC
SA100A B0G
Taiwan Semiconductor
TVS DIODE 100VWM 162VC DO204AC
SA100A/B
YAGEO
TVS DO-204AC 100V 162V BOX
SA100A/TR13
YAGEO
TVS DO-204AC 100V 162V 1
SA100A-AP
Micro Commercial Components
Interface
SA17CA Compare Parts
SA17CA vs SA190CA/B
SA17CA vs SA190A/TR13
SA17CA vs SA190A/B
SA17CA vs SA18HE3/73
SA17CA vs SA18HE3/54
SA17CA vs SA18H
SA17CA vs SA18-E3/73
SA17CA vs SA18-E3/54
SA17CA vs SA18CHE3/73
SA17CA vs SA18CHE3/54
SA17CA vs SA18CH
SA17CA vs SA18C-E3/73
SA17CA vs SA18C-E3/54
SA17CA vs SA18CA-TP
SA17CA vs SA18CARL
SA17CA vs SA18CAHE3/73
SA17CA vs SA18CAHE3/54
SA17CA vs SA18CAHB0G
SA17CA vs SA18CAHA0G
SA17CA vs SA18CAH
SA17CA vs SA18CA-E3/73
SA17CA vs SA18CA-E3/54
SA17CA vs SA18CA-BP
SA17CA vs SA18CA-AP
SA17CA vs SA18CA/TR13
SA17CA vs SA18CA/B
SA17CA vs SA18CA/54
SA17CA vs SA18CA B0G
SA17CA vs SA18CA A0G
SA17CA vs SA18CA
SA17CA vs SA18CA
SA17CA vs SA18CA
SA17CA vs SA18C
SA17CA vs SA18C
SA17CA vs SA18A-TP
SA17CA vs SA18ARLG
SA17CA vs SA18ARL
SA17CA vs SA18AHE3/73
SA17CA vs SA18AHE3/54
SA17CA vs SA18AHB0G
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods