Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMCJ36A
SMCJ36A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 36VWM 58.1VC DO214AB
Manufacturer:
Littelfuse Inc
Datasheet:
SMCJ36A Datasheet
History Price: $0.52
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMCJ36A Specification
Specification
Part No
SMCJ36A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMCJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
36V
Voltage - Breakdown (Min)
40V
Voltage - Clamping (Max) @ Ipp
58.1V
Current - Peak Pulse (10/1000µs)
25.9A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMCJ36A PDF Datasheet
SMCJ36A Datasheet
Click and Download: SMCJ36A Datasheet
SMCJ36A Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ36A Compare Parts
SMCJ36A vs SMCLCE70-HR
SMCJ36A vs SMCLCE64-HRA
SMCJ36A vs SMCLCE64-HR
SMCJ36A vs SMCLCE60-HRA
SMCJ36A vs SMCLCE60-HR
SMCJ36A vs SMCLCE58-HRA
SMCJ36A vs SMCLCE58-HR
SMCJ36A vs SMCLCE54-HRA
SMCJ36A vs SMCLCE54-HR
SMCJ36A vs SMCLCE51-HRA
SMCJ36A vs SMCLCE51-HR
SMCJ36A vs SMCLCE48-HRA
SMCJ36A vs SMCLCE48-HR
SMCJ36A vs SMCLCE45-HRA
SMCJ36A vs SMCLCE45-HR
SMCJ36A vs SMCLCE43-HRA
SMCJ36A vs SMCLCE43-HR
SMCJ36A vs SMCLCE40-HRA
SMCJ36A vs SMCLCE40-HR
SMCJ36A vs SMCLCE36-HRA
SMCJ36A vs SMCLCE36-HR
SMCJ36A vs SMCLCE33-HRA
SMCJ36A vs SMCLCE33-HR
SMCJ36A vs SMCLCE30-HRA
SMCJ36A vs SMCLCE30-HR
SMCJ36A vs SMCLCE28-HRA
SMCJ36A vs SMCLCE28-HR
SMCJ36A vs SMCLCE26-HRA
SMCJ36A vs SMCLCE26-HR
SMCJ36A vs SMCLCE24-HRA
SMCJ36A vs SMCLCE24-HR
SMCJ36A vs SMCLCE22-HRA
SMCJ36A vs SMCLCE22-HR
SMCJ36A vs SMCLCE20-HRA
SMCJ36A vs SMCLCE20-HR
SMCJ36A vs SMCLCE18-HRA
SMCJ36A vs SMCLCE18-HR
SMCJ36A vs SMCLCE17-HRA
SMCJ36A vs SMCLCE17-HR
SMCJ36A vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.