Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMCJ5.0A
SMCJ5.0A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 9.2VC DO214AB
Manufacturer:
Littelfuse Inc
Datasheet:
SMCJ5.0A Datasheet
History Price: $0.57
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMCJ5.0A Specification
Specification
Part No
SMCJ5.0A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMCJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6.4V
Voltage - Clamping (Max) @ Ipp
9.2V
Current - Peak Pulse (10/1000µs)
163A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMCJ5.0A PDF Datasheet
SMCJ5.0A Datasheet
Click and Download: SMCJ5.0A Datasheet
SMCJ5.0A Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ5.0A Compare Parts
SMCJ5.0A vs SMCLCE70-HR
SMCJ5.0A vs SMCLCE64-HRA
SMCJ5.0A vs SMCLCE64-HR
SMCJ5.0A vs SMCLCE60-HRA
SMCJ5.0A vs SMCLCE60-HR
SMCJ5.0A vs SMCLCE58-HRA
SMCJ5.0A vs SMCLCE58-HR
SMCJ5.0A vs SMCLCE54-HRA
SMCJ5.0A vs SMCLCE54-HR
SMCJ5.0A vs SMCLCE51-HRA
SMCJ5.0A vs SMCLCE51-HR
SMCJ5.0A vs SMCLCE48-HRA
SMCJ5.0A vs SMCLCE48-HR
SMCJ5.0A vs SMCLCE45-HRA
SMCJ5.0A vs SMCLCE45-HR
SMCJ5.0A vs SMCLCE43-HRA
SMCJ5.0A vs SMCLCE43-HR
SMCJ5.0A vs SMCLCE40-HRA
SMCJ5.0A vs SMCLCE40-HR
SMCJ5.0A vs SMCLCE36-HRA
SMCJ5.0A vs SMCLCE36-HR
SMCJ5.0A vs SMCLCE33-HRA
SMCJ5.0A vs SMCLCE33-HR
SMCJ5.0A vs SMCLCE30-HRA
SMCJ5.0A vs SMCLCE30-HR
SMCJ5.0A vs SMCLCE28-HRA
SMCJ5.0A vs SMCLCE28-HR
SMCJ5.0A vs SMCLCE26-HRA
SMCJ5.0A vs SMCLCE26-HR
SMCJ5.0A vs SMCLCE24-HRA
SMCJ5.0A vs SMCLCE24-HR
SMCJ5.0A vs SMCLCE22-HRA
SMCJ5.0A vs SMCLCE22-HR
SMCJ5.0A vs SMCLCE20-HRA
SMCJ5.0A vs SMCLCE20-HR
SMCJ5.0A vs SMCLCE18-HRA
SMCJ5.0A vs SMCLCE18-HR
SMCJ5.0A vs SMCLCE17-HRA
SMCJ5.0A vs SMCLCE17-HR
SMCJ5.0A vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.