P6KE12A
P6KE12A
Active
Description:  TVS DIODE 10.2VWM 16.7VC DO204AC
Manufacturer:  Littelfuse Inc
Datasheet:   P6KE12A Datasheet
History Price: $0.43
In Stock: 7200
P6KE12A Specification
Specification
Part No
P6KE12A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
P6KE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
10.2V
Voltage - Breakdown (Min)
11.4V
Voltage - Clamping (Max) @ Ipp
16.7V
Current - Peak Pulse (10/1000µs)
36.5A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-204AC, DO-15, Axial
Mounting Type
DO-204AC (DO-15)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
P6KE12A PDF Datasheet
P6KE12A Related Parts
P6KA10AHE3/54
P6KA10AHE3/54
Vishay General Semiconductor
TVS DIODE 8.55VWM 14.5VC DO204AC
P6KA10AHE3/73
P6KA10AHE3/73
Vishay General Semiconductor
TVS DIODE 8.55VWM 14.5VC DO204AC
P6KA10HE3/54
P6KA10HE3/54
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AC
P6KA10HE3/73
P6KA10HE3/73
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AC
P6KA11AHE3/54
P6KA11AHE3/54
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AC
P6KA11AHE3/73
P6KA11AHE3/73
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AC
P6KA11HE3/54
P6KA11HE3/54
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AC
P6KA11HE3/73
P6KA11HE3/73
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AC
P6KA12AHE3/54
P6KA12AHE3/54
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AC
P6KA12AHE3/73
P6KA12AHE3/73
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AC
P6KA12HE3/54
P6KA12HE3/54
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AC
P6KA12HE3/73
P6KA12HE3/73
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AC
P6KE12A Compare Parts
  • P6KE12A vs P6KE9V1CA-B
  • P6KE12A vs P6KE9V1CA
  • P6KE12A vs P6KE9V1A-T
  • P6KE12A vs P6KE9V1A-B
  • P6KE12A vs P6KE9V1A
  • P6KE12A vs P6KE9V1A
  • P6KE12A vs P6KE91HE3/73
  • P6KE12A vs P6KE91HE3/54
  • P6KE12A vs P6KE91H
  • P6KE12A vs P6KE91-E3/73
  • P6KE12A vs P6KE91-E3/54
  • P6KE12A vs P6KE91CH
  • P6KE12A vs P6KE91C-B
  • P6KE12A vs P6KE91CA-TP
  • P6KE12A vs P6KE91CA-T
  • P6KE12A vs P6KE91CAHE3/73
  • P6KE12A vs P6KE91CAHE3/54
  • P6KE12A vs P6KE91CAHB0G
  • P6KE12A vs P6KE91CAHA0G
  • P6KE12A vs P6KE91CAH
  • P6KE12A vs P6KE91CAE3/TR13
  • P6KE12A vs P6KE91CA-E3/73
  • P6KE12A vs P6KE91CA-E3/54
  • P6KE12A vs P6KE91CA-BP
  • P6KE12A vs P6KE91CA-B
  • P6KE12A vs P6KE91CA-B
  • P6KE12A vs P6KE91CA-AT/TR13
  • P6KE12A vs P6KE91CA-AT/B
  • P6KE12A vs P6KE91CA-AP
  • P6KE12A vs P6KE91CA/TR13
  • P6KE12A vs P6KE91CA/B
  • P6KE12A vs P6KE91CA R0G
  • P6KE12A vs P6KE91CA B0G
  • P6KE12A vs P6KE91CA A0G
  • P6KE12A vs P6KE91CA
  • P6KE12A vs P6KE91CA
  • P6KE12A vs P6KE91CA
  • P6KE12A vs P6KE91CA
  • P6KE12A vs P6KE91C
  • P6KE12A vs P6KE91C
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.