Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMCJ7.5CA
SMCJ7.5CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 7.5VWM 12.9VC DO214AB
Manufacturer:
Littelfuse Inc
Datasheet:
SMCJ7.5CA Datasheet
History Price: $0.62
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMCJ7.5CA Specification
Specification
Part No
SMCJ7.5CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMCJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
7.5V
Voltage - Breakdown (Min)
8.33V
Voltage - Clamping (Max) @ Ipp
12.9V
Current - Peak Pulse (10/1000µs)
116.3A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
1
SMCJ7.5CA PDF Datasheet
SMCJ7.5CA Datasheet
Click and Download: SMCJ7.5CA Datasheet
SMCJ7.5CA Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ7.5CA Compare Parts
SMCJ7.5CA vs SMCLCE70-HR
SMCJ7.5CA vs SMCLCE64-HRA
SMCJ7.5CA vs SMCLCE64-HR
SMCJ7.5CA vs SMCLCE60-HRA
SMCJ7.5CA vs SMCLCE60-HR
SMCJ7.5CA vs SMCLCE58-HRA
SMCJ7.5CA vs SMCLCE58-HR
SMCJ7.5CA vs SMCLCE54-HRA
SMCJ7.5CA vs SMCLCE54-HR
SMCJ7.5CA vs SMCLCE51-HRA
SMCJ7.5CA vs SMCLCE51-HR
SMCJ7.5CA vs SMCLCE48-HRA
SMCJ7.5CA vs SMCLCE48-HR
SMCJ7.5CA vs SMCLCE45-HRA
SMCJ7.5CA vs SMCLCE45-HR
SMCJ7.5CA vs SMCLCE43-HRA
SMCJ7.5CA vs SMCLCE43-HR
SMCJ7.5CA vs SMCLCE40-HRA
SMCJ7.5CA vs SMCLCE40-HR
SMCJ7.5CA vs SMCLCE36-HRA
SMCJ7.5CA vs SMCLCE36-HR
SMCJ7.5CA vs SMCLCE33-HRA
SMCJ7.5CA vs SMCLCE33-HR
SMCJ7.5CA vs SMCLCE30-HRA
SMCJ7.5CA vs SMCLCE30-HR
SMCJ7.5CA vs SMCLCE28-HRA
SMCJ7.5CA vs SMCLCE28-HR
SMCJ7.5CA vs SMCLCE26-HRA
SMCJ7.5CA vs SMCLCE26-HR
SMCJ7.5CA vs SMCLCE24-HRA
SMCJ7.5CA vs SMCLCE24-HR
SMCJ7.5CA vs SMCLCE22-HRA
SMCJ7.5CA vs SMCLCE22-HR
SMCJ7.5CA vs SMCLCE20-HRA
SMCJ7.5CA vs SMCLCE20-HR
SMCJ7.5CA vs SMCLCE18-HRA
SMCJ7.5CA vs SMCLCE18-HR
SMCJ7.5CA vs SMCLCE17-HRA
SMCJ7.5CA vs SMCLCE17-HR
SMCJ7.5CA vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.