Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMDLCE54-HR
SMDLCE54-HR
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS LC 3000W 54V DO-214AB TR7 RO
Manufacturer:
Littelfuse Inc
Datasheet:
SMDLCE54-HR Datasheet
History Price: $37.97
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMDLCE54-HR Specification
Specification
Part No
SMDLCE54-HR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
54V
Voltage - Breakdown (Min)
60V
Voltage - Clamping (Max) @ Ipp
87.1V
Current - Peak Pulse (10/1000µs)
34.4A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMDLCE54-HR Related Parts
SMDA03
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8SO
SMDA03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03-6
Microsemi Corporation
TVS ARRAY UNIDIR 3.3 VWM 8-SO
SMDA03-6/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-7
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDLCE54-HR Compare Parts
SMDLCE54-HR vs SMDLCE70-HR
SMDLCE54-HR vs SMDLCE64-HRA
SMDLCE54-HR vs SMDLCE64-HR
SMDLCE54-HR vs SMDLCE60-HRA
SMDLCE54-HR vs SMDLCE60-HR
SMDLCE54-HR vs SMDLCE58-HRA
SMDLCE54-HR vs SMDLCE58-HR
SMDLCE54-HR vs SMDLCE54-HRA
SMDLCE54-HR vs SMDLCE51-HRA
SMDLCE54-HR vs SMDLCE51-HR
SMDLCE54-HR vs SMDLCE48-HRA
SMDLCE54-HR vs SMDLCE48-HR
SMDLCE54-HR vs SMDLCE45-HRA
SMDLCE54-HR vs SMDLCE45-HR
SMDLCE54-HR vs SMDLCE43-HRA
SMDLCE54-HR vs SMDLCE43-HR
SMDLCE54-HR vs SMDLCE40-HRA
SMDLCE54-HR vs SMDLCE40-HR
SMDLCE54-HR vs SMDLCE36-HRA
SMDLCE54-HR vs SMDLCE36-HR
SMDLCE54-HR vs SMDLCE33-HRA
SMDLCE54-HR vs SMDLCE33-HR
SMDLCE54-HR vs SMDLCE30-HRA
SMDLCE54-HR vs SMDLCE30-HR
SMDLCE54-HR vs SMDLCE28-HRA
SMDLCE54-HR vs SMDLCE28-HR
SMDLCE54-HR vs SMDLCE26-HRA
SMDLCE54-HR vs SMDLCE26-HR
SMDLCE54-HR vs SMDLCE24-HRA
SMDLCE54-HR vs SMDLCE24-HR
SMDLCE54-HR vs SMDLCE22-HRA
SMDLCE54-HR vs SMDLCE22-HR
SMDLCE54-HR vs SMDLCE20-HRA
SMDLCE54-HR vs SMDLCE20-HR
SMDLCE54-HR vs SMDLCE18-HRA
SMDLCE54-HR vs SMDLCE18-HR
SMDLCE54-HR vs SMDLCE17-HRA
SMDLCE54-HR vs SMDLCE17-HR
SMDLCE54-HR vs SMDLCE16-HRA
SMDLCE54-HR vs SMDLCE16-HR
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed