Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMDLCE58-HRA
SMDLCE58-HRA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS LC 3000W 58V DO-214AB TR7 RO
Manufacturer:
Littelfuse Inc
Datasheet:
SMDLCE58-HRA Datasheet
History Price: $35.09
In Stock: 16440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMDLCE58-HRA Specification
Specification
Part No
SMDLCE58-HRA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMDLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
58V
Voltage - Breakdown (Min)
64.4V
Voltage - Clamping (Max) @ Ipp
93.6V
Current - Peak Pulse (10/1000µs)
32.1A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMDLCE58-HRA Related Parts
SMDA03
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8SO
SMDA03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03-6
Microsemi Corporation
TVS ARRAY UNIDIR 3.3 VWM 8-SO
SMDA03-6/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-7
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDLCE58-HRA Compare Parts
SMDLCE58-HRA vs SMDLCE70-HR
SMDLCE58-HRA vs SMDLCE64-HRA
SMDLCE58-HRA vs SMDLCE64-HR
SMDLCE58-HRA vs SMDLCE60-HRA
SMDLCE58-HRA vs SMDLCE60-HR
SMDLCE58-HRA vs SMDLCE58-HR
SMDLCE58-HRA vs SMDLCE54-HRA
SMDLCE58-HRA vs SMDLCE54-HR
SMDLCE58-HRA vs SMDLCE51-HRA
SMDLCE58-HRA vs SMDLCE51-HR
SMDLCE58-HRA vs SMDLCE48-HRA
SMDLCE58-HRA vs SMDLCE48-HR
SMDLCE58-HRA vs SMDLCE45-HRA
SMDLCE58-HRA vs SMDLCE45-HR
SMDLCE58-HRA vs SMDLCE43-HRA
SMDLCE58-HRA vs SMDLCE43-HR
SMDLCE58-HRA vs SMDLCE40-HRA
SMDLCE58-HRA vs SMDLCE40-HR
SMDLCE58-HRA vs SMDLCE36-HRA
SMDLCE58-HRA vs SMDLCE36-HR
SMDLCE58-HRA vs SMDLCE33-HRA
SMDLCE58-HRA vs SMDLCE33-HR
SMDLCE58-HRA vs SMDLCE30-HRA
SMDLCE58-HRA vs SMDLCE30-HR
SMDLCE58-HRA vs SMDLCE28-HRA
SMDLCE58-HRA vs SMDLCE28-HR
SMDLCE58-HRA vs SMDLCE26-HRA
SMDLCE58-HRA vs SMDLCE26-HR
SMDLCE58-HRA vs SMDLCE24-HRA
SMDLCE58-HRA vs SMDLCE24-HR
SMDLCE58-HRA vs SMDLCE22-HRA
SMDLCE58-HRA vs SMDLCE22-HR
SMDLCE58-HRA vs SMDLCE20-HRA
SMDLCE58-HRA vs SMDLCE20-HR
SMDLCE58-HRA vs SMDLCE18-HRA
SMDLCE58-HRA vs SMDLCE18-HR
SMDLCE58-HRA vs SMDLCE17-HRA
SMDLCE58-HRA vs SMDLCE17-HR
SMDLCE58-HRA vs SMDLCE16-HRA
SMDLCE58-HRA vs SMDLCE16-HR
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed