☰
1N6042A
1N6042A
Active
Description:  TVS DIODE 11VWM 18.2VC DO13
Manufacturer:  Microchip Technology
Datasheet:   1N6042A Datasheet
History Price: $23.93
In Stock: 23140
1N6042A Specification
Specification
Part No
1N6042A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
11V
Voltage - Breakdown (Min)
12.4V
Voltage - Clamping (Max) @ Ipp
18.2V
Current - Peak Pulse (10/1000µs)
82A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
1N6042A Related Parts
1N6036A
1N6036A
Microchip Technology
TVS DIODE 6VWM 11.3VC DO13
1N6036A
1N6036A
Solid State
BIDIRECTIONAL TVS D0-13
1N6036A/TR
1N6036A/TR
Microchip Technology
TVS DIODE 6VWM 11.3VC DO13
1N6037A
1N6037A
Solid State
BIDIRECTIONAL TVS D0-13
1N6037A
1N6037A
Microchip Technology
TVS DIODE 7VWM 12.1VC DO13
1N6037A/TR
1N6037A/TR
Microchip Technology
TVS DIODE 7VWM 12.1VC DO13
1N6038A
1N6038A
Solid State
BIDIRECTIONAL TVS D0-13
1N6038A
1N6038A
Microchip Technology
TVS DIODE 7.5VWM 13.4VC DO13
1N6038A/TR
1N6038A/TR
Microchip Technology
TVS DIODE 7.5VWM 13.4VC DO13
1N6039/TR
1N6039/TR
Microchip Technology
BI-DIRECTIONAL TVS
1N6039A
1N6039A
Microchip Technology
TVS DIODE 8.5VWM 14.5VC DO13
1N6039A
1N6039A
Solid State
BIDIRECTIONAL TVS D0-13
1N6042A Compare Parts
  • 1N6042A vs 1N6476US
  • 1N6042A vs 1N6476
  • 1N6042A vs 1N6475US/TR
  • 1N6042A vs 1N6475US
  • 1N6042A vs 1N6474USE3/TR
  • 1N6042A vs 1N6474USE3
  • 1N6042A vs 1N6474US/TR
  • 1N6042A vs 1N6474US
  • 1N6042A vs 1N6473US/TR
  • 1N6042A vs 1N6473US
  • 1N6042A vs 1N6472US/TR
  • 1N6042A vs 1N6472US
  • 1N6042A vs 1N6471US/TR
  • 1N6042A vs 1N6471US
  • 1N6042A vs 1N6470US/TR
  • 1N6042A vs 1N6470US
  • 1N6042A vs 1N6469US/TR
  • 1N6042A vs 1N6469US
  • 1N6042A vs 1N6468US/TR
  • 1N6042A vs 1N6468US
  • 1N6042A vs 1N6468
  • 1N6042A vs 1N6467US/TR
  • 1N6042A vs 1N6467US
  • 1N6042A vs 1N6467
  • 1N6042A vs 1N6466US/TR
  • 1N6042A vs 1N6466US
  • 1N6042A vs 1N6466
  • 1N6042A vs 1N6465US/TR
  • 1N6042A vs 1N6465US
  • 1N6042A vs 1N6465
  • 1N6042A vs 1N6464US/TR
  • 1N6042A vs 1N6464US
  • 1N6042A vs 1N6464
  • 1N6042A vs 1N6463US/TR
  • 1N6042A vs 1N6463US
  • 1N6042A vs 1N6463
  • 1N6042A vs 1N6462US/TR
  • 1N6042A vs 1N6462US
  • 1N6042A vs 1N6462
  • 1N6042A vs 1N6461US/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly