SPD2-350-3P0-R
SPD2-350-3P0-R
Active
Description:  SPD TYPE 1/TYPE 2 350VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $207.59
In Stock: 25620
SPD2-350-3P0-R Specification
Specification
Part No
SPD2-350-3P0-R
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Littelfuse Inc
Series
SPD2 3P+0
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 1, Type 2
Form
Base + Module
Number of Poles
3
Voltage - Continuous Operating (Max) (MCOV)
350VAC
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
Approval Agency
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
1 kV
Voltage - Protection Rating (VPR)
1.75 kV
SPD2-350-3P0-R Related Parts
SPD2-075-1P0-R
SPD2-075-1P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 75VAC MCOV
SPD2-075-1P1-R
SPD2-075-1P1-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 305VAC MCOV
SPD2-150-1P0
SPD2-150-1P0
Littelfuse Inc
SPD TYPE 1/TYPE 2 150V MCOV
SPD2-150-1P0-R
SPD2-150-1P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-150-1P1-R
SPD2-150-1P1-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 305VAC MCOV
SPD2-150-2P0-R
SPD2-150-2P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-150-3P0-R
SPD2-150-3P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-150-4P0-R
SPD2-150-4P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-300-1P0-R
SPD2-300-1P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 300VAC MCOV
SPD2-300-1P1-R
SPD2-300-1P1-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 305VAC MCOV
SPD2-300-2P0-R
SPD2-300-2P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 300VAC MCOV
SPD2-300-3P0-R
SPD2-300-3P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 300VAC MCOV
SPD2-350-3P0-R Compare Parts
  • SPD2-350-3P0-R vs SPD2-PV11-3P0-R
  • SPD2-350-3P0-R vs SPD2-750-3P0-R
  • SPD2-350-3P0-R vs SPD2-750-2P0-R
  • SPD2-350-3P0-R vs SPD2-750-1P0-R
  • SPD2-350-3P0-R vs SPD2-550-4P0-R
  • SPD2-350-3P0-R vs SPD2-550-3P0-R
  • SPD2-350-3P0-R vs SPD2-550-2P0-R
  • SPD2-350-3P0-R vs SPD2-550-1P0-R
  • SPD2-350-3P0-R vs SPD2-550-1P0
  • SPD2-350-3P0-R vs SPD2-480-4P0-R
  • SPD2-350-3P0-R vs SPD2-480-3P0-R
  • SPD2-350-3P0-R vs SPD2-480-2P0-R
  • SPD2-350-3P0-R vs SPD2-480-1P0-R
  • SPD2-350-3P0-R vs SPD2-350-4P0-R
  • SPD2-350-3P0-R vs SPD2-350-3P1-R
  • SPD2-350-3P0-R vs SPD2-350-2P0-R
  • SPD2-350-3P0-R vs SPD2-350-1P1-R
  • SPD2-350-3P0-R vs SPD2-350-1P0-R
  • SPD2-350-3P0-R vs SPD2-300-4P0-R
  • SPD2-350-3P0-R vs SPD2-300-3P1-R
  • SPD2-350-3P0-R vs SPD2-300-3P0-R
  • SPD2-350-3P0-R vs SPD2-300-2P0-R
  • SPD2-350-3P0-R vs SPD2-300-1P1-R
  • SPD2-350-3P0-R vs SPD2-300-1P0-R
  • SPD2-350-3P0-R vs SPD2-150-4P0-R
  • SPD2-350-3P0-R vs SPD2-150-3P0-R
  • SPD2-350-3P0-R vs SPD2-150-2P0-R
  • SPD2-350-3P0-R vs SPD2-150-1P1-R
  • SPD2-350-3P0-R vs SPD2-150-1P0-R
  • SPD2-350-3P0-R vs SPD2-150-1P0
  • SPD2-350-3P0-R vs SPD2-075-1P1-R
  • SPD2-350-3P0-R vs SPD2-075-1P0-R
  • SPD2-350-3P0-R vs SPDN-D277-3Y
  • SPD2-350-3P0-R vs SPDN-D240-2S
  • SPD2-350-3P0-R vs SPDN-D240-1P
  • SPD2-350-3P0-R vs SPDN-D120-3Y
  • SPD2-350-3P0-R vs SPDN-D120-2S
  • SPD2-350-3P0-R vs SPDN-D120-1P
  • SPD2-350-3P0-R vs SPDN-C480-3D
  • SPD2-350-3P0-R vs SPDN-C277-3Y
  • SPD2-350-3P0-R FAQ
    Q1: What is the main purpose of the Littelfuse Inc SPD2-350-3P0-R?
    A: The Littelfuse Inc SPD2-350-3P0-R is a surge protective device (SPD) designed to safeguard three-phase electrical distribution systems from transient overvoltages. These surges may result from lightning strikes, utility switching operations, or internal load changes. The device diverts excessive surge energy away from sensitive equipment, helping to prevent damage, minimize downtime, and enhance overall system reliability.

    Q2: What type of electrical system is the Littelfuse Inc SPD2-350-3P0-R intended for?
    A: The Littelfuse Inc SPD2-350-3P0-R is designed for three-phase power systems without a neutral connection (3P0 configuration). It is commonly used in industrial and commercial facilities where three-phase delta systems are deployed and surge protection is required at the service entrance or distribution level.

    Q3: What does the “3P0” configuration signify in the Littelfuse Inc SPD2-350-3P0-R?
    A: The “3P0” designation in the Littelfuse Inc SPD2-350-3P0-R indicates a three-pole configuration without a neutral conductor. This means the device provides surge protection across the three phases, typically in delta systems where no neutral line is present.

    Q4: How does the Littelfuse Inc SPD2-350-3P0-R respond during a surge event?
    A: The Littelfuse Inc SPD2-350-3P0-R uses internal protective components such as metal oxide varistors (MOVs) to detect excessive voltage. When a transient exceeds the clamping threshold, the device rapidly transitions into a low-impedance state, diverting the surge current to ground and then returning to normal once voltage stabilizes.

    Q5: Where should the Littelfuse Inc SPD2-350-3P0-R be installed in a facility?
    A: The Littelfuse Inc SPD2-350-3P0-R is typically installed at the main service entrance panel or distribution board. It may also be placed at subpanels supplying critical machinery or systems, providing localized surge protection closer to sensitive loads.

    Q6: What are the benefits of using the Littelfuse Inc SPD2-350-3P0-R in industrial applications?
    A: In industrial environments, the Littelfuse Inc SPD2-350-3P0-R helps prevent equipment damage caused by voltage spikes from heavy machinery switching or external disturbances. It supports operational continuity, reduces maintenance costs, and extends the lifespan of connected electrical and electronic devices.

    Q7: Is the Littelfuse Inc SPD2-350-3P0-R suitable for outdoor installations?
    A: Depending on the enclosure rating, the Littelfuse Inc SPD2-350-3P0-R may be suitable for indoor or outdoor applications. When installed outdoors, it should be housed in an enclosure with the appropriate environmental protection rating to ensure reliable performance under varying weather conditions.

    Q8: How does the Littelfuse Inc SPD2-350-3P0-R improve system reliability?
    A: By limiting transient overvoltages to safe levels, the Littelfuse Inc SPD2-350-3P0-R reduces stress on insulation systems, circuit boards, and power supplies. This proactive surge mitigation decreases the likelihood of unexpected failures and enhances long-term system stability.

    Q9: What types of surge sources can the Littelfuse Inc SPD2-350-3P0-R handle?
    A: The Littelfuse Inc SPD2-350-3P0-R is designed to address surges originating from indirect lightning strikes, capacitor bank switching, motor startups and shutdowns, and utility grid disturbances. It is engineered to withstand repeated surge events within its rated capacity.

    Q10: Does the Littelfuse Inc SPD2-350-3P0-R require routine maintenance?
    A: The Littelfuse Inc SPD2-350-3P0-R requires minimal maintenance. Periodic visual inspections to confirm proper wiring connections and verify status indicators are recommended. Incorporating it into regular electrical system checks ensures continued protective performance.

    Q11: Does the Littelfuse Inc SPD2-350-3P0-R include status indication features?
    A: Many versions of the Littelfuse Inc SPD2-350-3P0-R are equipped with visual indicators such as LEDs that show operational status. These indicators help maintenance personnel quickly assess whether the surge protection modules remain functional.

    Q12: What is the significance of the surge current rating in the Littelfuse Inc SPD2-350-3P0-R?
    A: The surge current rating defines the maximum surge amplitude the Littelfuse Inc SPD2-350-3P0-R can safely handle. A higher rating indicates greater capability to manage high-energy transients, making it suitable for facilities exposed to severe surge conditions.

    Q13: Can the Littelfuse Inc SPD2-350-3P0-R protect sensitive electronic equipment?
    A: Yes, the Littelfuse Inc SPD2-350-3P0-R helps protect sensitive equipment such as drives, PLCs, control systems, and communication devices by clamping transient voltages to safer levels and reducing the risk of damage from electrical spikes.

    Q14: How important is grounding for the Littelfuse Inc SPD2-350-3P0-R?
    A: Proper grounding is critical for the effective operation of the Littelfuse Inc SPD2-350-3P0-R. A low-impedance grounding path ensures that surge energy is efficiently diverted away from protected circuits, maximizing the device’s performance and safety.

    Q15: Can the Littelfuse Inc SPD2-350-3P0-R handle repeated surge events?
    A: The Littelfuse Inc SPD2-350-3P0-R is designed to endure multiple transient events within its rated specifications. Its internal surge suppression components are selected for durability and consistent clamping performance over time.

    Q16: What installation practices enhance the performance of the Littelfuse Inc SPD2-350-3P0-R?
    A: To optimize performance, the Littelfuse Inc SPD2-350-3P0-R should be installed with short and straight conductor leads to minimize impedance. Proper torque on connections and correct grounding practices further improve its surge suppression effectiveness.

    Q17: How does the Littelfuse Inc SPD2-350-3P0-R contribute to equipment longevity?
    A: By reducing the frequency and intensity of voltage stress on connected systems, the Littelfuse Inc SPD2-350-3P0-R helps extend the operational life of motors, transformers, control circuits, and electronic components, lowering long-term replacement costs.

    Q18: Is the Littelfuse Inc SPD2-350-3P0-R suitable for use in commercial buildings?
    A: Yes, the Littelfuse Inc SPD2-350-3P0-R can be used in commercial buildings with three-phase delta systems, including manufacturing plants, office complexes, and retail facilities that require reliable surge protection at the distribution level.

    Q19: How does the Littelfuse Inc SPD2-350-3P0-R support compliance with electrical safety standards?
    A: The Littelfuse Inc SPD2-350-3P0-R is typically designed to meet recognized industry standards for surge protective devices. When properly installed, it supports adherence to electrical codes and best practices for surge mitigation.

    Q20: Why is the Littelfuse Inc SPD2-350-3P0-R important for risk management in power systems?
    A: The Littelfuse Inc SPD2-350-3P0-R plays a vital role in risk management by reducing the impact of unpredictable voltage transients. It helps prevent operational disruptions, safeguards critical infrastructure, and supports continuous and reliable facility operation.
    Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.