2088675-4
2088675-4
Active
Description:  FUSE (5A M-2000T)
Datasheet:   2088675-4 Datasheet
History Price: Active
In Stock: 12000
2088675-4 Specification
Specification
Part No
2088675-4
Category
Fuses
Manufacturer
TE Connectivity AMP Connectors
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
2088675-4 Related Parts
208500000
208500000
Weidmuller
FUSE E16 10A 500VAC DIAZED
208600000
208600000
Weidmuller
FUSE E16 16A 500VAC DIAZED
208700000
208700000
Weidmuller
FUSE E16 20A 500VAC DIAZED
208800000
208800000
Weidmuller
FUSE CERAMIC 25A 500VAC
2088675-1
2088675-1
TE Connectivity AMP Connectors
FUSE (1A M-2000T)
2088675-2
2088675-2
TE Connectivity AMP Connectors
FUSE (2A M-2000T)
2088675-3
2088675-3
TE Connectivity AMP Connectors
FUSE (3A M-2000T)
2088675-5
2088675-5
TE Connectivity AMP Connectors
FUSE (7A M-2000T)
2088675-6
2088675-6
TE Connectivity AMP Connectors
FUSE (10A M-2000T)
2088675-7
2088675-7
TE Connectivity AMP Connectors
FUSE (20A M-2000T)
2088675-4 Compare Parts
  • 2088675-4 vs 208700000
  • 2088675-4 vs 208600000
  • 2088675-4 vs 208500000
  • 2088675-4 vs 2088675-7
  • 2088675-4 vs 2088675-6
  • 2088675-4 vs 2088675-5
  • 2088675-4 vs 2088675-3
  • 2088675-4 vs 2088675-2
  • 2088675-4 vs 2088675-1
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…