Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 02013A130JAQ2A
02013A130JAQ2A
Active
Ceramic Capacitors
Description:
CAP CER 13PF 25V NP0 0201
Manufacturer:
KYOCERA AVX
Datasheet:
02013A130JAQ2A Datasheet
History Price: Active
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
02013A130JAQ2A vs 0201ZA6R8DAT2A
Part No
02013A130JAQ2A
0201ZA6R8DAT2A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
13 pF
6.8 pF
Tolerance
?%
?.5pF
Voltage - Rated
25V
10V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.013" (0.33mm)
0.013" (0.33mm)
Lead Spacing
-
-
Lead Style
-
-