☰
04023A100DAT2A
04023A100DAT2A
Active
Description:  CAP CER 10PF 25V NP0 0402
Manufacturer:  KYOCERA AVX
History Price: $0.05408
In Stock: 35040
04023A100DAT2A vs 04023C103KAT7A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
10 pF
10000 pF
Tolerance
?.5pF
?0%
Voltage - Rated
25V
25V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.022" (0.56mm)
0.022" (0.56mm)
Lead Spacing
-
-
Lead Style
-
-