Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 04025A100DAT4A
04025A100DAT4A
Active
Ceramic Capacitors
Description:
CAP CER SMD
Manufacturer:
KYOCERA AVX
Datasheet:
04025A100DAT4A Datasheet
History Price: $0.04635
In Stock: 880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
04025A100DAT4A vs 04023C103KAT7A
Part No
04025A100DAT4A
04023C103KAT7A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
10 pF
10000 pF
Tolerance
?.5pF
?0%
Voltage - Rated
50V
25V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
-
Mounting Type
0402 (1005 Metric)
Surface Mount, MLCC
Package / Case
0.039" L x 0.020" W (1.00mm x 0.50mm)
0402 (1005 Metric)
Size / Dimension
-
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
0.022" (0.55mm)
-
Thickness (Max)
-
0.022" (0.56mm)
Lead Spacing
-
-
Lead Style
-
-