☰
08055A751FAT2A
08055A751FAT2A
Active
Description:  CAP CER 750PF 50V NP0 0805
Manufacturer:  KYOCERA AVX
History Price: $0.11845
In Stock: 34480
08055A751FAT2A vs 08051A100DAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
750 pF
10 pF
Tolerance
?%
?.5pF
Voltage - Rated
50V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.01mm x 1.25mm)
0.079" L x 0.049" W (2.01mm x 1.25mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.037" (0.94mm)
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-