☰
08055C331JAZ2A
08055C331JAZ2A
Active
Description:  CAP CER 330PF 50V X7R 0805
Manufacturer:  KYOCERA AVX
History Price: $0.29
In Stock: 22240
08055C331JAZ2A vs 08051A100DAT4A
Manufacturer
Series
FLEXITERM?
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 pF
10 pF
Tolerance
?%
?.5pF
Voltage - Rated
50V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Soft Termination
-
Ratings
-
-
Applications
Boardflex Sensitive
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.01mm x 1.25mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.037" (0.94mm)
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-