☰
08056D685KAT2A
08056D685KAT2A
Active
Description:  CAP CER 6.8UF 6.3V X5R 0805
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 30240
08056D685KAT2A vs 08051A120DAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
6.8 µF
12 pF
Tolerance
?0%
?.5pF
Voltage - Rated
6.3V
100V
Temperature Coefficient
X5R
C0G, NP0
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
-
Mounting Type
0805 (2012 Metric)
Surface Mount, MLCC
Package / Case
0.079" L x 0.049" W (2.01mm x 1.25mm)
0805 (2012 Metric)
Size / Dimension
-
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.055" (1.40mm)
-
Thickness (Max)
-
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-