☰
0805J2002P70DAT
0805J2002P70DAT
Active
Description:  CAP CER 2.7PF 200V C0G/NP0 0805
Manufacturer:  Knowles Syfer
History Price: $0.15847
In Stock: 8080
0805J2002P70DAT vs 08051A120DAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2.7 pF
12 pF
Tolerance
?.5pF
?.5pF
Voltage - Rated
200V
100V
Temperature Coefficient
C0G, NP0 (1B)
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
AEC-Q200
-
Applications
Automotive
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.051" (1.30mm)
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-