Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Knowles Syfer 0805Y5000331JER
0805Y5000331JER
Active
Ceramic Capacitors
Description:
CAP CER 330PF 500V X7R 0805
Manufacturer:
Knowles Syfer
Datasheet:
0805Y5000331JER Datasheet
History Price: Active
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
0805Y5000331JER vs 08051A120DAT2A
Part No
0805Y5000331JER
08051A120DAT2A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Knowles Syfer
KYOCERA AVX
Series
FlexiCap?
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 pF
12 pF
Tolerance
?%
?.5pF
Voltage - Rated
500V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Soft Termination
-
Ratings
AEC-Q200
-
Applications
Automotive, Boardflex Sensitive
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.051" (1.30mm)
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-