Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ EXXELIA 10004-03KS
10004-03KS
Active
Tantalum Capacitors
Description:
CAP TANT 3300UF 10% 16V AXIAL
Manufacturer:
EXXELIA
Datasheet:
10004-03KS Datasheet
History Price: Active
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10004-03KS vs 10004-28KS
Part No
10004-03KS
10004-28KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
EXXELIA
EXXELIA
Series
Military, DSCC 10004
Military, DSCC 10004
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3300 µF
1800 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
350mOhm
500mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
T4
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-