Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ EXXELIA 10004-05KS
10004-05KS
Active
Tantalum Capacitors
Description:
CAP TANT 4000UF 10% 25V AXIAL
Manufacturer:
EXXELIA
Datasheet:
10004-05KS Datasheet
History Price: Active
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10004-05KS vs 10004-34KS
Part No
10004-05KS
10004-34KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
EXXELIA
EXXELIA
Series
Military, DSCC 10004
Military, DSCC 10004
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4000 µF
900 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
350mOhm
900mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T3
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-