10004-09KS
10004-09KS
Active
Description:  CAP TANT 1000UF 10% 60V AXIAL
Manufacturer:  EXXELIA
Datasheet:   10004-09KS Datasheet
History Price: Active
In Stock: 48400
10004-09KS vs 10004-17KS
Manufacturer
Series
Military, DSCC 10004
SuperTan?, Extended DLA
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
1000 µF
940 µF
Tolerance
?0%
?0%
Voltage - Rated
60 V
75 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
500mOhm
500mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Lifetime @ Temp.
-
2000 Hrs @ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial, Can
Size / Dimension
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T4
Features
High Reliability
Wet Tantalum
Failure Rate
-
-
Ratings
-
-