Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ EXXELIA 10004-11KS
10004-11KS
Active
Tantalum Capacitors
Description:
CAP TANT 470UF 10% 75V AXIAL
Manufacturer:
EXXELIA
Datasheet:
10004-11KS Datasheet
History Price: Active
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10004-11KS vs 10004-03KS
Part No
10004-11KS
10004-03KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
EXXELIA
EXXELIA
Series
Military, DSCC 10004
Military, DSCC 10004
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
470 µF
3300 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
16 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
600mOhm
350mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
T3
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-