10004-12KS
10004-12KS
Active
Description:  CAP TANT 750UF 10% 75V AXIAL
Manufacturer:  EXXELIA
Datasheet:   10004-12KS Datasheet
History Price: $127.44
In Stock: 31200
10004-12KS vs 10004-07KS
Manufacturer
Series
Military, DSCC 10004
Military, DSCC 10004
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
750 µF
2800 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
35 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
500mOhm
350mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T4
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-