10004-17KS
10004-17KS
Active
Description:  CAP TANT 940UF 10% 75V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   10004-17KS Datasheet
History Price: $136.879
In Stock: 29600
10004-17KS vs 10004-05KS
Manufacturer
Series
SuperTan?, Extended DLA
Military, DSCC 10004
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
940 µF
4000 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
25 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
500mOhm @ 120Hz
350mOhm
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T4
Features
Wet Tantalum
High Reliability
Failure Rate
-
-
Ratings
-
-