10004-36KS
10004-36KS
Active
Description:  CAP TANT 560UF 10% 60V AXIAL
Manufacturer:  EXXELIA
Datasheet:   10004-36KS Datasheet
History Price: $121.98
In Stock: 10800
10004-36KS vs 10004-01KS
Manufacturer
Series
Military, DSCC 10004
Military, DSCC 10004
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
560 µF
4700 µF
Tolerance
?0%
?0%
Voltage - Rated
60 V
10 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
900mOhm
350mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
T3
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-