10055A471KAT2A
10055A471KAT2A
Active
Description:  CAP CER 470PF 50V NP0 1005
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 13840
10055A471KAT2A vs 100B9R1JW500XT1K
Series
-
Porcelain Superchip? ATC 100B
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
470 pF
9.1 pF
Tolerance
?0%
?%
Voltage - Rated
50V
500V
Temperature Coefficient
C0G, NP0
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss, Low ESL
Ratings
-
-
Applications
General Purpose
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1005 (2512 Metric)
1111 (2828 Metric)
Size / Dimension
0.100" L x 0.050" W (2.54mm x 1.27mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.009" (0.22mm)
0.102" (2.59mm)
Lead Spacing
-
-
Lead Style
-
-