10055A471KAT2A
10055A471KAT2A
Active
Description:  CAP CER 470PF 50V NP0 1005
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 13840
10055A471KAT2A vs 100E471JW2500XT
Series
-
ATC 100E
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
470 pF
470 pF
Tolerance
?0%
?%
Voltage - Rated
50V
500V
Temperature Coefficient
C0G, NP0
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
General Purpose
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1005 (2512 Metric)
3838 (9797 Metric)
Size / Dimension
0.100" L x 0.050" W (2.54mm x 1.27mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.009" (0.22mm)
0.170" (4.32mm)
Lead Spacing
-
-
Lead Style
-
-