Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 10055A471KAT2A
10055A471KAT2A
Active
Ceramic Capacitors
Description:
CAP CER 470PF 50V NP0 1005
Manufacturer:
KYOCERA AVX
Datasheet:
10055A471KAT2A Datasheet
History Price: Active
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10055A471KAT2A vs 100HS36N101JC
Part No
10055A471KAT2A
100HS36N101JC
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KEMET
Series
-
HS RAD-LDD Space C0G HV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Capacitance
470 pF
100 pF
Tolerance
?0%
?%
Voltage - Rated
50V
1000V (1kV)
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Through Hole
Package / Case
1005 (2512 Metric)
Radial
Size / Dimension
0.100" L x 0.050" W (2.54mm x 1.27mm)
-
Height - Seated (Max)
-
1.375" (34.92mm)
Thickness (Max)
0.009" (0.22mm)
-
Lead Spacing
-
0.720" (18.29mm)
Lead Style
-
Straight