1005B104K500NT
1005B104K500NT
Active
Description:  MULTILAYER CERAMIC CAPACITOR
Manufacturer:  Knowles Novacap
History Price: $0.40905
In Stock: 23360
1005B104K500NT vs 100B8R2BT500XT1K
Series
-
Porcelain Superchip? ATC 100B
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
0.1 µF
8.2 pF
Tolerance
?0%
?.1pF
Voltage - Rated
50V
500V
Temperature Coefficient
X7R
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss, Low ESL
Ratings
-
-
Applications
General Purpose
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1005 (2512 Metric)
1111 (2828 Metric)
Size / Dimension
0.100" L x 0.050" W (2.54mm x 1.27mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.054" (1.37mm)
0.102" (2.59mm)
Lead Spacing
-
-
Lead Style
-
-