Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Capacitance
0.068 µF
47 pF
Voltage - Rated
50V
2500V (2.5kV)
Temperature Coefficient
BX
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss, Low ESL, High Voltage
Applications
General Purpose
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1005 (2512 Metric)
2325 (5864 Metric)
Size / Dimension
0.100" L x 0.050" W (2.54mm x 1.27mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.054" (1.37mm)
0.145" (3.68mm)