Packaging
Tape & Reel (TR)
Bulk
Capacitance
0.068 µF
100 pF
Voltage - Rated
50V
3600V (3.6kV)
Temperature Coefficient
BX
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss, Low ESL, High Voltage
Applications
General Purpose
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1005 (2512 Metric)
3838 (9797 Metric)
Size / Dimension
0.100" L x 0.050" W (2.54mm x 1.27mm)
0.380" L x 0.380" W (9.65mm x 9.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.054" (1.37mm)
0.170" (4.32mm)