Series
Porcelain Superchip? ATC 100A
Porcelain Superchip? ATC 100B
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
0.1 pF
8.2 pF
Voltage - Rated
150V
500V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
1111 (2828 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.102" (2.59mm)