Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ American Technical Ceramics 100A0R1BW150XT1K
100A0R1BW150XT1K
Active
Ceramic Capacitors
Description:
CAP CER 0.1PF 150V P90 0505
Manufacturer:
American Technical Ceramics
Datasheet:
100A0R1BW150XT1K Datasheet
History Price: $3.05292
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100A0R1BW150XT1K vs 100C270JT2500XJ36
Part No
100A0R1BW150XT1K
100C270JT2500XJ36
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
American Technical Ceramics
American Technical Ceramics
Series
Porcelain Superchip? ATC 100A
ATC 100C
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
0.1 pF
27 pF
Tolerance
?.1pF
?%
Voltage - Rated
150V
2500V (2.5kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
2325 (5864 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.145" (3.68mm)
Lead Spacing
-
-
Lead Style
-
-