Series
Porcelain Superchip? ATC 100A
HS RAD-LDD Space C0G HV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Capacitance
0.3 pF
100 pF
Voltage - Rated
150V
1000V (1kV)
Temperature Coefficient
P90
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Voltage
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
General Purpose
Mounting Type
Surface Mount, MLCC
Through Hole
Package / Case
0505 (1313 Metric)
Radial
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
-
Height - Seated (Max)
-
1.375" (34.92mm)
Thickness (Max)
0.057" (1.45mm)
-
Lead Spacing
-
0.720" (18.29mm)