100A0R4BW150XT
100A0R4BW150XT
Active
Description:  CAP CER 0.4PF 150V P90 0505
History Price: $3.28776
In Stock: 20960
100A0R4BW150XT vs 100C272JT300XT250
Series
Porcelain Superchip? ATC 100A
ATC 100C
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.4 pF
2700 pF
Tolerance
?.1pF
?%
Voltage - Rated
150V
300V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
2325 (5864 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.145" (3.68mm)
Lead Spacing
-
-
Lead Style
-
-