Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ American Technical Ceramics 100A0R5BP150XT
100A0R5BP150XT
Active
Ceramic Capacitors
Description:
CAP CER 0.5PF 150V P90 0505
Manufacturer:
American Technical Ceramics
Datasheet:
100A0R5BP150XT Datasheet
History Price: $3.71058
In Stock: 25720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100A0R5BP150XT vs 100C272JT300XT250
Part No
100A0R5BP150XT
100C272JT300XT250
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
American Technical Ceramics
American Technical Ceramics
Series
Porcelain Superchip? ATC 100A
ATC 100C
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.5 pF
2700 pF
Tolerance
?.1pF
?%
Voltage - Rated
150V
300V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
2325 (5864 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.145" (3.68mm)
Lead Spacing
-
-
Lead Style
-
-