100A0R5BT150XT
100A0R5BT150XT
Active
Description:  CAP CER 0.5PF 150V P90 0505
History Price: $2.68
In Stock: 30480
100A0R5BT150XT vs 100HS36N101JC
Series
Porcelain Superchip? ATC 100A
HS RAD-LDD Space C0G HV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Capacitance
0.5 pF
100 pF
Tolerance
?.1pF
?%
Voltage - Rated
150V
1000V (1kV)
Temperature Coefficient
P90
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Through Hole
Package / Case
0505 (1313 Metric)
Radial
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
-
Height - Seated (Max)
-
1.375" (34.92mm)
Thickness (Max)
0.057" (1.45mm)
-
Lead Spacing
-
0.720" (18.29mm)
Lead Style
-
Straight