Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ American Technical Ceramics 100B121FT500XT
100B121FT500XT
Active
Ceramic Capacitors
Description:
CAP CER 120PF 500V P90 1111
Manufacturer:
American Technical Ceramics
Datasheet:
100B121FT500XT Datasheet
History Price: Active
In Stock: 12240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100B121FT500XT vs 100A101JCA150XT
Part No
100B121FT500XT
100A101JCA150XT
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
American Technical Ceramics
American Technical Ceramics
Series
Porcelain Superchip? ATC 100B
Porcelain Superchip? ATC 100A
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
120 pF
100 pF
Tolerance
?%
?%
Voltage - Rated
500V
150V
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL
Ratings
-
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1111 (2828 Metric)
0505 (1313 Metric)
Size / Dimension
0.110" L x 0.110" W (2.79mm x 2.79mm)
0.055" L x 0.055" W (1.40mm x 1.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.102" (2.59mm)
0.057" (1.45mm)
Lead Spacing
-
-
Lead Style
-
-