Series
Porcelain Superchip? ATC 100B
ATC 100C
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
500V
2500V (2.5kV)
Temperature Coefficient
P90
P90
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss, Low ESL
High Q, Low Loss, Low ESL, High Voltage
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1111 (2828 Metric)
2325 (5864 Metric)
Size / Dimension
0.110" L x 0.110" W (2.79mm x 2.79mm)
0.230" L x 0.250" W (5.84mm x 6.35mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.102" (2.59mm)
0.145" (3.68mm)